NEN-EN-IEC 60684-3-284
Flexible insulating sleeving - Part 3: Specifications for individual types of sleeving - Sheet 284: Heat-shrinkable, sleevings, for oil barrier applications
| Organization: | NEN |
| Publication Date: | 1 March 2015 |
| Status: | active |
| Page Count: | 25 |
| ICS Code (Plastics and rubber insulating materials): | 29.035.20 |
scope:
NEN-EN-IEC 60684-3-284 gives the requirements for heat-shrinkable sleevings for oil barrier, medium voltage cable jointing and termination applications, with nominal shrink ratios of up to 3:1. These sleevings have been found suitable for use up to temperatures of 80 °C. Type A: polyolefin based. Type B: fluoropolymer based, enhanced oil resistance. These sleevings are normally supplied as translucent. Since these types of sleevings cover a significantly large range of sizes and wall thicknesses, Annex A, Tables A.1 and A.2, in this document, provide a guide to the range of sizes available. The actual size will be agreed between the purchaser and supplier. Materials which conform to this standard meet established levels of performance. However, the selection of a material by a user for a specific application should be based on the actual requirements necessary for adequate performance in that application and not based on this standard alone. This sleeving is designed to be used in MV cable accessories and as such, electrical performance as defined as part of the assembly. Examples of this are described in HD 629 and IEC 60502 series.
Document History