NEN-EN-IEC 60721-2-9

Classification of environmental conditions - Part 2-9: Environmental conditions appearing in nature - Measured shock and vibration data - Storage, transportation and in-use

active, Most Current
Organization: NEN
Publication Date: 1 June 2014
Status: active
Page Count: 46
ICS Code (Environmental testing): 19.040
scope:

NEN-EN-IEC 60721-2-9 is intended to be used to define the strategy for arriving at an environmental description from measured data when related to a product's life cycle. Its object is to define fundamental properties and quantities for characterization of storage, transportation and in-use shock and vibration data as background material for the severities to which products are liable to be exposed during those phases of their lifecycle.

Document History

NEN-EN-IEC 60721-2-9
June 1, 2014
Classification of environmental conditions - Part 2-9: Environmental conditions appearing in nature - Measured shock and vibration data - Storage, transportation and in-use
NEN-EN-IEC 60721-2-9 is intended to be used to define the strategy for arriving at an environmental description from measured data when related to a product's life cycle. Its object is to define...
Advertisement