IEC 60444-6
Measurement of quartz crystal unit parameters - Part 6: Measurement of drive level dependence (DLD)
inactive
Buy Now
| Organization: | IEC |
| Publication Date: | 1 January 1995 |
| Status: | inactive |
| Page Count: | 40 |
| ICS Code (Piezoelectric devices): | 31.140 |
Document History
September 1, 2021
Measurement of quartz crystal unit parameters – Part 6: Measurement of drive level dependence (DLD)
This part of IEC 60444 applies to the measurements of drive level dependence (DLD) of quartz crystal units. Two test methods (A and C) and one referential method (B) are described. “Method A”, based...
June 1, 2013
Measurement of quartz crystal unit parameters – Part 6: Measurement of drive level dependence (DLD)
This part of IEC 60444 applies to the measurements of drive level dependence (DLD) of quartz crystal units. Two test methods (A and C) and one referential method (B) are described. "Method A", based...
IEC 60444-6
January 1, 1995
Measurement of quartz crystal unit parameters - Part 6: Measurement of drive level dependence (DLD)
A description is not available for this item.