NEN-EN-IEC 60384-24

Fixed capacitors for use in electronic equipment - Part 24: Sectional specification - Surface mount fixed tantalum electrolytic capacitors with conductive polymer solid electrolyte

inactive
Organization: NEN
Publication Date: 1 September 2006
Status: inactive
Page Count: 40
ICS Code (Aluminium electrolytic capacitors): 31.060.50
ICS Code (Tantalum electrolytic capacitors): 31.060.40
scope:

This part of IEC 60384 is applicable to tantalum electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on to substrates for hybrid circuits or to printed boards. Fixed tantalum electrolytic chip capacitors with solid (MnO2) are not included but are covered by IEC 60384-3. The object of this standard is to prescribe preferred ratings and characteristics and to select from IEC 60384-1 the appropriate quality assessment procedures, tests and measuring methods and to give general performance requirements for this type of capacitor. Test severities and requirements prescribed in detail specifications referring to this sectional specification shall be of equal or higher performance level, because lower performance levels are not permitted.

Document History

September 1, 2021
Fixed capacitors for use in electronic equipment - Part 24: Sectional specification - Fixed tantalum electrolytic surface mount capacitors with conductive polymer solid electrolyte
This part of IEC 60384 applies to fixed tantalum electrolytic surface mount capacitors with conductive polymer solid electrolyte, which are primarily intended for DC applications for use in...
February 1, 2017
Fixed capacitors for use in electronic equipment - Part 24: Sectional specification - Fixed tantalum electrolytic surface mount capacitors with conductive polymer solid electrolyte
A description is not available for this item.
November 1, 2015
Fixed capacitors for use in electronic equipment - Part 24: Sectional specification - Surface mount fixed tantalum electrolytic capacitors with conductive polymer solid electrolyte
NEN-EN-IEC 60384-24 applies to fixed tantalum electrolytic surface mount capacitors with conductive polymer solid electrolyte primarily intended for d.c. applications for use in electronic equipment....
November 1, 2006
Fixed capacitors for use in electronic equipment - Part 24: Sectional specification - Surface mount fixed tantalum electrolytic capacitors with conductive polymer solid electrolyte
A description is not available for this item.
NEN-EN-IEC 60384-24
September 1, 2006
Fixed capacitors for use in electronic equipment - Part 24: Sectional specification - Surface mount fixed tantalum electrolytic capacitors with conductive polymer solid electrolyte
This part of IEC 60384 is applicable to tantalum electrolytic capacitors with conductive polymer solid electrolyte. These capacitors are primarily intended to be mounted direct on to substrates for...
Advertisement