NEN-EN-IEC 60749-33
Semiconductor devices - Mechanical and climatic test methods - Part 33: Accelerated moisture resistance - Unbiased autoclave
| Organization: | NEN |
| Publication Date: | 1 May 2004 |
| Status: | active |
| Page Count: | 18 |
| ICS Code (Semiconductor devices): | 31.080 |
scope:
The unbiased autoclave test is performed to evaluate the moisture resistance integrity of non-hermetically packaged solid-state devices using moisture condensing or moisture saturated steam environments. It is a highly accelerated test which employs conditions of pressure, humidity and temperature under condensing conditions to accelerate moisture penetration through the external protective material or along the interface between the external protective material and the metallic conductors passing through it.
Document History