NEN-EN-IEC 60942

Electroacoustics - Sound calibrators

active, Most Current
Organization: NEN
Publication Date: 1 July 2003
Status: active
Page Count: 196
ICS Code (Electroacoustics): 17.140.50
scope:

Specifies the performance requirements for three classes of sound calibrator. Sound calibrators are designed to produce a known effective sound pressure level or levels at a specified frequency of frequencies when coupled to specified models of microphone or specified configurations, for example, with or without protective grid.

Document History

NEN-EN-IEC 60942
July 1, 2003
Electroacoustics - Sound calibrators
Specifies the performance requirements for three classes of sound calibrator. Sound calibrators are designed to produce a known effective sound pressure level or levels at a specified frequency of...
February 1, 2001
Electroacoustics - Sound calibrators
A description is not available for this item.
April 1, 1998
Electroacoustics - Sound calibrators
Specifies the performance requirements for three classes of sound calibrator: class 0, class 1, and class 2 in decreasing order of accuracy under specified conditions. Class 0 calibrators are...
Advertisement