NEN-EN-IEC 61191-6
Printed board assemblies - Part 6: Evaluation criteria for voids in soldered joints of BGA and LGA and measurement method
| Organization: | NEN |
| Publication Date: | 1 May 2010 |
| Status: | active |
| Page Count: | 50 |
| ICS Code (Printed circuits and boards): | 31.180 |
scope:
This part of IEC 61191 specifies the evaluation criteria for voids on the scale of the thermal cycle life, and the measurement method of voids using X-ray observation. This part of IEC 61191 is applicable to the voids generated in the solder joints of BGA and LGA soldered on a board. This part of IEC 61191 is not applicable to the BGA package itself before it is assembled on a board. This standard is applicable also to devices having joints made by melt and re-solidification, such as flip chip devices and multi-chip modules, in addition to BGA and LGA. This standard is not applicable to joints with under-fill between a device and a board, or to solder joints within a device package. This standard is applicable to macrovoids of the sizes of from 10 μm to several hundred micrometres generated in a soldered joint, but is not applicable to smaller voids (typically, planar microvoids) with a size of smaller than 10 μm in diameter. This standard is intended for evaluation purposes and is applicable to - research studies, - off-line production process control and - reliability assessment of assembly
Document History