NEN-EN-IEC 61784-5-6

Industrial communication networks - Profiles - Part 5-6: Installation of fieldbuses - Installation profiles for CPF 6

inactive
Organization: NEN
Publication Date: 1 July 2008
Status: inactive
Page Count: 62
ICS Code (Industrial process measurement and control): 25.040.40
ICS Code (Multilayer applications): 35.100.05
scope:

This part of IEC 61784 specifies the installation profiles for the media specified in CPF 6 (INTERBUS). The installation profiles are specified in the annexes. These annexes are read in conjunction with IEC 61918:2007.

Document History

December 1, 2013
Industrial communication networks - Profiles - Part 5-6: Installation of fieldbuses - Installation profiles for CPF 6
This part of IEC 61784-5 specifies the installation profiles for CPF 6 (INTERBUS). The installation profiles are specified in the annexes. These annexes are read in conjunction with IEC 61918:2013.
April 1, 2012
Industrial communication networks - Profiles - Part 5-6: Installation of fieldbuses - Installation profiles for CPF 6
This part of IEC 61784 specifies the installation profiles for CPF 6 (INTERBUS) 1. The installation profiles are specified in the annexes. These annexes are read in conjunction with IEC 61918:2010.
NEN-EN-IEC 61784-5-6
July 1, 2008
Industrial communication networks - Profiles - Part 5-6: Installation of fieldbuses - Installation profiles for CPF 6
This part of IEC 61784 specifies the installation profiles for the media specified in CPF 6 (INTERBUS). The installation profiles are specified in the annexes. These annexes are read in conjunction...
Advertisement