NEN-EN-IEC 61169-49

Radio-frequency connectors - Part 49: Sectional specification for SMAA series R.F connectors

active, Most Current
Organization: NEN
Publication Date: 1 December 2014
Status: active
Page Count: 65
ICS Code (RF connectors): 33.120.30
scope:

NEN-EN-IEC 61169-49, which is a sectional specification (SS) , provides information and rules for the preparation of detail specifications (DS) for type SMAA series thread mated coaxial connectors. The connectors are normally used for micro wave applications, connecting with 50 O RF cables or microstrips in an operating range up to 27 GHz. These connectors can be intermated with SMA (IEC 60169-15), 3,5 mm (IEEE 287-2007), 2,92 mm (IEC 61169-35) connectors. It also prescribes mating face dimensions for high performance connectors grade 1, dimensional details of standard test connectors grade 0, for general purpose with gauging information and the mandatory tests selected from IEC 61169-1, applicable to all detail specifications relative to type SMAA connectors. This specification indicates the recommended performance characteristics to be considered when writing a DS and covers all tests schedules and inspection requirements.

Document History

NEN-EN-IEC 61169-49
December 1, 2014
Radio-frequency connectors - Part 49: Sectional specification for SMAA series R.F connectors
NEN-EN-IEC 61169-49, which is a sectional specification (SS) , provides information and rules for the preparation of detail specifications (DS) for type SMAA series thread mated coaxial connectors....
Advertisement