NEN-EN-IEC 62475
High-current test techniques - Definitions and requirements for test currents and measuring systems
| Organization: | NEN |
| Publication Date: | 1 December 2010 |
| Status: | active |
| Page Count: | 114 |
| ICS Code (Electrical and electronic testing): | 19.080 |
scope:
This International Standard is applicable to high-current testing and measurements on both high-voltage and low-voltage equipment. It deals with steady-state and short-time direct current (as e.g. encountered in high-power d.c. testing), steady-state and short-time alternating current (as e.g. encountered in high-power a.c. testing), and impulse-current. In general, currents above 100 A are considered in this International Standard, although currents less than this can occur in tests. This standard: - defines the terms used; - defines parameters and their tolerances; - describes methods to estimate uncertainties of high-current measurements; - states the requirements which a complete measuring system shall meet; - describes the methods for approving a measuring system and checking its components; - describes the procedure by which the user shall show that a measuring system meets the requirements of this standard, including limits set for uncertainty of measurement.
Document History