NEN-EN-IEC 62769-101-1
Field Device Integration (FDI) - Part 101-1: Profiles - Foundation Fieldbus H1
inactive
| Organization: | NEN |
| Publication Date: | 1 July 2015 |
| Status: | inactive |
| Page Count: | 77 |
| ICS Code (Open systems interconnection (OSI)): | 35.100 |
| ICS Code (Industrial process measurement and control): | 25.040.40 |
scope:
NEN-EN-IEC 62769-101-1 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 1/1 (FOUNDATION™ Fieldbus H1).
Document History
June 1, 2023
Field device Integration (FDI) - Part 101-1: Profiles - Foundation Fieldbus H1
This part of IEC 62769 specifies an FDI®1 profile of IEC 62769 for IEC 61784-1_CP 1/1 (FOUNDATION™ Fieldbus H1)2.
1 FDI is a registered trademark of the non-profit organization Fieldbus Foundation,...
January 1, 2021
Field device Integration (FDI) - Part 101-1: Profiles - Foundation Fieldbus H1
This part of IEC 62769 specifies the IEC 62769 profile for IEC 61784-1_CP 1/1 (FOUNDATION™ Fieldbus H1)1.
1 FOUNDATION™ Fieldbus is the trade name of the non-profit consortium Fieldbus Foundation....
NEN-EN-IEC 62769-101-1
July 1, 2015
Field Device Integration (FDI) - Part 101-1: Profiles - Foundation Fieldbus H1
NEN-EN-IEC 62769-101-1 specifies an FDI profile of IEC 62769 for IEC 61784-1_CP 1/1 (FOUNDATION™ Fieldbus H1).