NEN-EN-IEC 62827-2

Wireless power transfer - Management - Part 2: Multiple device control management

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 64
ICS Code (Other equipment related to power transmission and distribution networks): 29.240.99
ICS Code (Open systems interconnection in general): 35.100.01
ICS Code (Other audio, video and audiovisual equipment): 33.160.99
scope:

NEN-EN-IEC 62827-2 defines a wireless power management protocol for wireless power transfer to multiple devices in a wireless power management system. Various functions of wireless power management systems are justified. The wireless power management frames and messages that work between the management block of a power source and the management block or the coupler block of a device, or the coupler block of a power source, are defined as well to execute various functions. Also, the procedures for each functionality are described based on its frames and messages.

Document History

NEN-EN-IEC 62827-2
October 1, 2017
Wireless power transfer - Management - Part 2: Multiple device control management
NEN-EN-IEC 62827-2 defines a wireless power management protocol for wireless power transfer to multiple devices in a wireless power management system. Various functions of wireless power management...
Advertisement