NEN-EN-ISO 10140-2

Acoustics - Laboratory measurement of sound insulation of building elements - Part 2: Measurement of airborne sound insulation

inactive
Organization: NEN
Publication Date: 1 September 2010
Status: inactive
Page Count: 29
ICS Code (Acoustics in building. Sound insulation): 91.120.20
scope:

This part of ISO 10140 specifies a laboratory method for measuring the airborne sound insulation of building products, such as walls, floors, doors, windows, shutters, façade elements, façades, glazing, small technical elements, for instance transfer air devices, airing panels (ventilation panels), outdoor air intakes, electrical raceways, transit sealing systems and combinations, for example walls or floors with linings, suspended ceilings or floating floors. The test results can be used to compare the sound insulation properties of building elements, classify elements according to their sound insulation capabilities, help design building products which require certain acoustic properties and estimate the in situ performance in complete buildings. The measurements are performed in laboratory test facilities in which sound transmission via flanking paths is suppressed. The results of measurements made in accordance with this part of ISO 10140 are not applicable directly to the field situation without accounting for other factors affecting sound insulation, such as flanking transmission, boundary conditions and total loss factor.

Document History

May 1, 2021
Acoustics - Laboratory measurement of sound insulation of building elements - Part 2: Measurement of airborne sound insulation
This document specifies a laboratory method for measuring the airborne sound insulation of building products, such as walls, floors, doors, windows, shutters, façade elements, façades, glazing, small...
NEN-EN-ISO 10140-2
September 1, 2010
Acoustics - Laboratory measurement of sound insulation of building elements - Part 2: Measurement of airborne sound insulation
This part of ISO 10140 specifies a laboratory method for measuring the airborne sound insulation of building products, such as walls, floors, doors, windows, shutters, façade elements, façades,...
October 1, 2008
Acoustics - Laboratory measurement of sound insulation of building elements - Part 2: Measurement of airborne sound insulation
This part of ISO 10140 specifies a laboratory method for measuring the airborne sound insulation of building products, such as walls, floors, doors, windows, shutters, façade elements, façades,...
Advertisement