NEN-EN-IEC 62290-1

Railway applications - Urban guided transport management and command/control systems - Part 1: System principles and fundamental concepts

inactive
Organization: NEN
Publication Date: 1 January 2007
Status: inactive
Page Count: 74
ICS Code (Railway rolling stock): 45.060
scope:

This part of IEC 62290 provides an introduction to the standard and deals with the main concepts, the system definition, the principles and the main functions of UGTMS (Urban Guided Transport Management and Command/Control Systems).

Document History

October 1, 2014
Railway applications - Urban guided transport management and command/control systems - Part 1: System principles and fundamental concepts
NEN-EN-IEC 62290-1 provides an introduction to the standard and deals with the main concepts, the system definition, the principles and the basic functions of UGTMSs (Urban Guided Transport...
NEN-EN-IEC 62290-1
January 1, 2007
Railway applications - Urban guided transport management and command/control systems - Part 1: System principles and fundamental concepts
This part of IEC 62290 provides an introduction to the standard and deals with the main concepts, the system definition, the principles and the main functions of UGTMS (Urban Guided Transport...
Advertisement