CSA - ISO/IEC 15938-9-07
Information technology — Multimedia content description interface — Part 9: Profiles and levels
| Organization: | CSA |
| Publication Date: | 1 November 2007 |
| Status: | inactive |
| Page Count: | 38 |
| ICS Code (Information coding): | 35.040 |
scope:
General
This part of 15938-9 collects standard profiles and levels for MPEG-7, specified across all ISO/IEC 15938 parts. While all parts are potential candidates for profiling, current profiles concentrate on the description definition language [ISO/IEC 15938-2], visual [ISO/IEC 15938-3], audio [ISO/IEC 15938-4] and multimedia description schemes [ISO/IEC 15938-5], which are based on the namespace versioning defined in schema definition [ISO/IEC 15938-10].
Organization of the document
ISO/IEC 15938-9 provides six clauses. Clause 1 sets out the scope of this document while Clause 2 lists the normative and informative document references. Clause 3 provides definitions for terms and. Clause 4 provides the informative part of description for application areas and functionality with the normative part of table for tools used and their constraints for each of the standard profiles and levels. Clause 5 provides a table of URI values for each standard profile, while Annex A contains a collection of profile schema for each of the standard profiles.
Document History