NEN-EN-ISO 15252-2

Plastics - Epoxy powder moulding compounds (EP-PMCs) - Part 2: Preparation of test specimens and determination of properties

active, Most Current
Organization: NEN
Publication Date: 1 December 1999
Status: active
Page Count: 22
ICS Code (Thermosetting materials): 83.080.10
scope:

Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of epoxy powder moulding compounds (EP-PMCs). Requirements for handling test material and for conditioning both the test material before moulding and the specimens before testing are given here.

Document History

NEN-EN-ISO 15252-2
December 1, 1999
Plastics - Epoxy powder moulding compounds (EP-PMCs) - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of epoxy powder moulding compounds (EP-PMCs). Requirements for handling test...
October 1, 1997
Plastics - Free-flowing epoxy-resin (EP) compression- and injection-moulding materials - Part 2: Preparation of test specimens and determination of properties
Specifies the methods of preparation of test specimens and the test methods to be used in determining the properties of epoxy powder moulding compounds (EP-PMCs). Requirements for handling test...
Advertisement