NEN-EN-ISO 15797

Textiles - Industrial washing and finishing procedures for testing of workwear

inactive
Organization: NEN
Publication Date: 1 July 2003
Status: inactive
ICS Code (Textiles in general): 59.080.01
scope:

This International Standard specifies test procedures and equipment which can be used in the evaluation of cotton, polyester/cotton and reverse blend workwear intended to be industrially laundered. They serve as a basis for testing relevant properties such as e.g. dimensional stability, colour fastness, creasing and seam puckering. This International Standard does not provide instructions and specifications for the procedures and equipment to be used by industrial launderers. Since it is not possible, in practice, to reproduce industrial laundry processes (washing and finishing) in a laboratory setting, this International Standard provides an approach using defined intermediate scale equipment and exacting test procedures which may be used for the evaluation of workwear intended to be laundered industrially. Testing of the workwear in the actual industrial laundering equipment and processes intended to be used is advisable when finally determining product and process compatibility.

Document History

April 1, 2004
Textiles - Industrial washing and finishing procedures for testing of workwear
This International Standard specifies test procedures and equipment which can be used in the evaluation of cotton, polyester/cotton and reverse blend workwear intended to be industrially laundered....
NEN-EN-ISO 15797
July 1, 2003
Textiles - Industrial washing and finishing procedures for testing of workwear
This International Standard specifies test procedures and equipment which can be used in the evaluation of cotton, polyester/cotton and reverse blend workwear intended to be industrially laundered....
Advertisement