NEN-EN-ISO 15616-2

Acceptance tests for CO2-laser beam machines for welding and cutting - Part 2: Measurement of static and dynamic accuracy

inactive
Organization: NEN
Publication Date: 1 October 1998
Status: inactive
Page Count: 20
ICS Code (Welding equipment): 25.160.30
scope:

This Part of this European Standard is applicable to the measurement of: - the precision of the manipulation system; - the positioning accuracy; - the repeatability of positioning; - the trajectory exactness, for the acceptance testing of CO2-laser beam machines for high quality welding and cutting in two operation directions (2D) in accordance with EN ISO 15616-1. This standard specifies the testing procedure and equipment. The scope of the examination and the grades of precision shall be stated in the technical specification for the CO2- laser beam machine and be in accordance with the application requirements due to the diversity of the requirements to the laser system. The work piece and/or the optics are moved during laser beam processing. The movement of the work piece and/or the optics require a certain precision in the motion system, e.g. moving working table, rotary fixture, moving laser optics, etc. to achieve producible results. This standard establishes a classification system for the motion system related to the required precision for the application being used.

Document History

September 1, 2003
Acceptance tests for CO2-laser beam machines for high quality welding and cutting - Part 2: Measurement of static and dynamic accuracy
This Part of this European Standard is applicable to the measurement of: - the precision of the manipulation system; - the positioning accuracy; - the repeatability of positioning; - the trajectory...
NEN-EN-ISO 15616-2
October 1, 1998
Acceptance tests for CO2-laser beam machines for welding and cutting - Part 2: Measurement of static and dynamic accuracy
This Part of this European Standard is applicable to the measurement of: - the precision of the manipulation system; - the positioning accuracy; - the repeatability of positioning; - the trajectory...
Advertisement