NEN-EN-ISO 17161

Fine ceramics (advanced ceramics, advanced technical ceramics) - Ceramic composites - Determination of the degree of misalignment in uniaxial mechanical tests

active, Most Current
Organization: NEN
Publication Date: 1 April 2016
Status: active
Page Count: 25
ICS Code (Advanced ceramics): 81.060.30
scope:

NEN-EN-ISO 17161 describes a procedure - to verify the degree of misalignment of the load train of the test machines using a reference test specimen uniformly loaded in tension or in compression, and - to give indications in order to correct defects such as torsion and bending. This International Standard is not intended to provide a quantitative and acceptable limit before the testing of ceramic matrix composites with a fibre reinforcement: unidirectional (1D), bidirectional (2D), and tridirectional (xD, with 2 < x ≤ 3) loaded along one principal axis of reinforcement. This limit depends on the sensitivity of each type of composite to the misalignment defect.

Document History

NEN-EN-ISO 17161
April 1, 2016
Fine ceramics (advanced ceramics, advanced technical ceramics) - Ceramic composites - Determination of the degree of misalignment in uniaxial mechanical tests
NEN-EN-ISO 17161 describes a procedure - to verify the degree of misalignment of the load train of the test machines using a reference test specimen uniformly loaded in tension or in compression, and...
Advertisement