NEN-EN-ISO 17698
Footwear - Test methods for uppers - Delamination resistance
inactive
| Organization: | NEN |
| Publication Date: | 1 February 2013 |
| Status: | inactive |
| Page Count: | 17 |
| ICS Code (Footwear): | 61.060 |
scope:
NEN-EN-ISO 17698 specifies a test method for determining the delamination resistance of uppers made from coated material, in order to assess the suitability for the end use.
Document History
May 1, 2016
Footwear - Test methods for uppers - Delamination resistance
NEN-EN-ISO 17698 specifies a test method for determining the delamination resistance of uppers made from coated material, in order to assess the suitability for the end use.
NEN-EN-ISO 17698
February 1, 2013
Footwear - Test methods for uppers - Delamination resistance
NEN-EN-ISO 17698 specifies a test method for determining the delamination resistance of uppers made from coated material, in order to assess the suitability for the end use.