NEN-EN-ISO 18674-1

Geotechnical investigation and testing - Geotechnical monitoring by field instrumentation - Part 1: General rules

active, Most Current
Organization: NEN
Publication Date: 1 June 2015
Status: active
Page Count: 39
ICS Code (Earthworks. Excavations. Foundation construction. Underground works): 93.020
ICS Code (Physical properties of soils): 13.080.20
scope:

NEN-EN-ISO 18674-1 lays out the general rules for the performance monitoring of the ground, of structures interacting with the ground, of geotechnical fills, and of geotechnical works. Specifically, this part of ISO 18674 applies to field instrumentation and measurements carried out - in connection with site investigations of soils and rocks, - in connection with Observational Design procedures, - in connection with the performance of geotechnical structures before, during, and after construction, - for ground behaviour evaluation, e.g. unstable slopes, consolidation etc., - for the proof or follow-up of a new equilibrium within the ground, after disturbance of its natural state by construction measures (e.g. foundation loads, excavation of soil, tunnelling), - for the proof or follow-up of the stability, serviceability, and safety of structures and operations which might be influenced by geotechnical construction, - for perpetuation of evidence, and - for the evaluation and control of geotechnical works.

Document History

NEN-EN-ISO 18674-1
June 1, 2015
Geotechnical investigation and testing - Geotechnical monitoring by field instrumentation - Part 1: General rules
NEN-EN-ISO 18674-1 lays out the general rules for the performance monitoring of the ground, of structures interacting with the ground, of geotechnical fills, and of geotechnical works. Specifically,...
Advertisement