NEN-EN-ISO 17510-1

Sleep apnoea breathing therapy - Part 1: Sleep apnoea breathing therapy equipment

inactive
Organization: NEN
Publication Date: 1 November 2005
Status: inactive
Page Count: 52
ICS Code (Anaesthetic, respiratory and reanimation equipment): 11.040.10
scope:

IEC 60601-1:1988, Clause 1 applies, except as follows. Amendment (add at the end of the Subclause 1.1): This part of ISO 17510 specifies requirements for equipment intended for sleep apnoea breathing therapy for domiciliary use, ships, aircraft and other transport vehicles and for use in healthcare institutions. This part of ISO 17510 applies to equipment intended for use with adults and children, and excludes equipment intended for use with neonates. Jet and very high frequency ventilation and oscillation are not considered in this part of ISO 17510. This part of ISO 17510 does not apply to equipment covered by the scope of the ISO 10651 series, including: - ISO 10651-2:2004; - ISO 10651-3:1997; - ISO 10651-4:2002; - ISO 10651-5:2006; - ISO 10651-6:2004. This part of ISO 17510 does not apply to equipment covered by the scope of IEC 60601-2-12. ISO 17510 covers sleep apnoea breathing therapy equipment for patient use. ISO 17510-2 applies to masks and accessories used to connect sleep apnoea breathing therapy equipment to the patient. See also Figure AA.1.

Document History

April 1, 2009
Sleep apnoea breathing therapy - Part 1: Sleep apnoea breathing therapy equipment
Sleep apnoea is the clinically significant intermittent absences of normal respiration occurring during sleep. The awareness of the risks associated with sleep apnoea has grown significantly in...
October 1, 2007
Sleep apnoea breathing therapy - Part 1: Sleep apnoea breathing therapy equipment
IEC 60601-1:1988, Clause 1 applies, except as follows. Amendment (add at the end of the Subclause 1.1): This part of ISO 17510 specifies requirements for equipment intended for sleep apnoea breathing...
NEN-EN-ISO 17510-1
November 1, 2005
Sleep apnoea breathing therapy - Part 1: Sleep apnoea breathing therapy equipment
IEC 60601-1:1988, Clause 1 applies, except as follows. Amendment (add at the end of the Subclause 1.1): This part of ISO 17510 specifies requirements for equipment intended for sleep apnoea breathing...
March 1, 2002
Sleep apnoea breathing therapy - Part 1: Sleep apnoea breathing therapy devices
Specifies requirements for devices intended for sleep apnoea breating therapy for domiciliary use and for use in healtcare institutions.

References

Advertisement