NEN-EN-ISO 15605

Adhesives - Sampling

active, Most Current
Organization: NEN
Publication Date: 1 June 2004
Status: active
Page Count: 22
ICS Code (Adhesives): 83.180
scope:

This European Standard specifies methods for sampling adhesives and related products, in order to obtain uniform samples of convenient size which are adequately representative of the product being sampled. The sample or samples so obtained are suitable for examination and preparation prior to testing. These methods apply to products which need addition and mixing of catalysts or hardeners prior to their application, by sampling each component separately. They do not include methods of sampling from a stream of adhesive (in this case the samples can be prepared in accordance with ISO 8213).

Document History

NEN-EN-ISO 15605
June 1, 2004
Adhesives - Sampling
This European Standard specifies methods for sampling adhesives and related products, in order to obtain uniform samples of convenient size which are adequately representative of the product being...

References

Advertisement