NEN-EN-ISO 21483

Determination of solubility in nitric acid of plutonium in unirradiated mixed oxide fuel pellets (U, Pu) O2

active, Most Current
Organization: NEN
Publication Date: 1 October 2017
Status: active
Page Count: 18
ICS Code (Fissile materials and nuclear fuel technology): 27.120.30
scope:

NEN-EN-ISO 21483 specifies an analytical method for determining the solubility in nitric acid of plutonium in pellets of unirradiated mixed oxide fuel (light-water reactor fuels). The results provide information about the expected dissolution behaviour of irradiated pellets under industrial reprocessing conditions. In this aspect, the specific conditions (e.g. time of the test) may vary depending upon the need to match to a specific reprocessor's requirements. The test is aimed at determining solubility under equilibrium conditions rather than the kinetics of dissolution and hence allows for a second dissolution period.

Document History

NEN-EN-ISO 21483
October 1, 2017
Determination of solubility in nitric acid of plutonium in unirradiated mixed oxide fuel pellets (U, Pu) O2
NEN-EN-ISO 21483 specifies an analytical method for determining the solubility in nitric acid of plutonium in pellets of unirradiated mixed oxide fuel (light-water reactor fuels). The results provide...
Advertisement