NEN-EN-ISO 20783-2

Petroleum products and related products - Determination of emulsion stability of fire-resistant fluids - Part 2: Fluids in category HFB

inactive
Organization: NEN
Publication Date: 1 April 2002
Status: inactive
Page Count: 23
ICS Code (Hydraulic fluids): 75.120
scope:

This part of ISO 20783 specifies three test methods to assess the stability of emulsions within the category HFB, as defined in ISO 6743-4 [5] . Method A describes a method for the determination of stability during storage at ambient temperature [(20 ± 2) °C] and is applicable to HFB and HFB.LT 1) fluids. Method B describes a method for the determination of stability during storage at medium temperature [(70 ± 2) °C] and is again applicable to HFB and HFB.LT 1) fluids. Method C describes a method for the determination of stability during storage at low temperature [(.10 ± 2) °C] and is applicable only to HFB.LT 1) fluids.

Document History

January 1, 2004
Petroleum and related products - Determination of emulsion stability of fire-resistant fluids - Part 2: Fluids in category HFB
This part of ISO 20783 specifies three test methods to assess the stability of emulsions within the category HFB, as defined in ISO 6743-4 [5] . Method A describes a method for the determination of...
NEN-EN-ISO 20783-2
April 1, 2002
Petroleum products and related products - Determination of emulsion stability of fire-resistant fluids - Part 2: Fluids in category HFB
This part of ISO 20783 specifies three test methods to assess the stability of emulsions within the category HFB, as defined in ISO 6743-4 [5] . Method A describes a method for the determination of...
Advertisement