NEN-EN-ISO 18563-1

Non-destructive testing - Characterization and verification of ultrasonic phased array systems - Part 1: Instruments

inactive
Organization: NEN
Publication Date: 1 May 2013
Status: inactive
Page Count: 53
ICS Code (Non-destructive testing): 19.100
scope:

NEN-EN-ISO 18563-1 identifies the functional characteristics of a multichannel ultrasonic phased array instrument used for phased array probes and provides methods for their measurement and verification. This part of ISO 18563 can partly be applicable to ultrasonic phased array instruments in automated systems, but then, other tests might be needed to ensure satisfactory performance. When the phased array instrument is a part of an automated system, the acceptance criteria can be modified by agreement between the parties involved. This part of ISO 18563 gives the extent of the verification and defines acceptance criteria within a frequency range of 0,5 MHz to 10 MHz. The evaluation of these characteristics permits a well-defined description of the ultrasonic phased array instrument and comparability of instruments.

Document History

October 1, 2022
Non-destructive testing - Characterization and verification of ultrasonic phased array equipment - Part 1: Instruments
This document specifies the functional characteristics of multi-channel ultrasonic phased array instruments used for array probes and provides methods for their measurement and verification. This...
July 1, 2015
Non-destructive testing - Characterization and verification of ultrasonic phased array equipment - Part 1: Instruments
NEN-EN-ISO 18563-1 identifies the functional characteristics of a multichannel ultrasonic phased array instrument used for phased array probes and provides methods for their measurement and...
NEN-EN-ISO 18563-1
May 1, 2013
Non-destructive testing - Characterization and verification of ultrasonic phased array systems - Part 1: Instruments
NEN-EN-ISO 18563-1 identifies the functional characteristics of a multichannel ultrasonic phased array instrument used for phased array probes and provides methods for their measurement and...
Advertisement