NEN-EN-ISO 18752

Rubber hoses and hose assemblies - Wire- or textile-reinforced single-pressure types for hydraulic applications - Specification

inactive
Organization: NEN
Publication Date: 1 July 2016
Status: inactive
Page Count: 31
ICS Code (Hoses and hose assemblies): 23.040.70
scope:

NEN-EN-ISO 18752 specifies requirements for ten classes, four grades and seven types of wireor textile-reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to 102. Each class has a single maximum working pressure for all sizes. Such hoses are suitable for use with hydraulic fluids HH, HL, HM, HR and HV as defined in ISO 6743-4 at temperatures ranging from -40 °C to +100 °C for types AS, AC, BS and BC and -40 °C to +120 °C for types CS, CC and DC. This International Standard does not include requirements for the connection ends. It is limited to the performance of hoses and hose assemblies. The hose assembly maximum working pressure is governed by the lowest maximum working pressure of the components.

Document History

June 1, 2022
Rubber hoses and hose assemblies - Wire- or textile-reinforced single-pressure types for hydraulic applications - Specification
This document specifies requirements for ten classes, four grades and seven types of wire- or textile-reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to 102. Each class...
NEN-EN-ISO 18752
July 1, 2016
Rubber hoses and hose assemblies - Wire- or textile-reinforced single-pressure types for hydraulic applications - Specification
NEN-EN-ISO 18752 specifies requirements for ten classes, four grades and seven types of wireor textile-reinforced hydraulic hoses and hose assemblies of nominal sizes ranging from 5 to 102. Each...

References

Advertisement