NEN-EN-ISO 1893
Refractory products - Determination of refractoriness under load - Differential method with rising temperature
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2008 |
| Status: | active |
| Page Count: | 26 |
| ICS Code (Refractories): | 81.080 |
scope:
This International Standard specifies a method for determining the deformation of dense and insulating shaped refractory products, when subjected to a constant load under conditions of progressively rising temperature (or refractoriness under load), by a differential method. The test may be carried out up to a maximum temperature of 1 700 °C.
Document History
NEN-EN-ISO 1893
June 1, 2008
Refractory products - Determination of refractoriness under load - Differential method with rising temperature
This International Standard specifies a method for determining the deformation of dense and insulating shaped refractory products, when subjected to a constant load under conditions of progressively...