NEN-EN-ISO 21269

Hexagon socket head cap screws with metric fine pitch thread

inactive, Most Current
Organization: NEN
Publication Date: 1 March 2004
Status: inactive
Page Count: 16
ICS Code (Bolts, screws, studs): 21.060.10
scope:

This International Standard specifies the characteristics of hexagon socket head cap screws with metric fine pitch thread with nominal thread diameters, d, from d 8 mm up to 64 mm and product grade A. For approximate masses of screws see Annex A. If, in special cases, specifications other than those listed in this International Standard are required, they should be selected from existing International Standards, e.g. ISO 261, ISO 888, ISO 898-1, ISO 965-2, ISO 3506-1, ISO 8839 and ISO 4759-1.

Document History

NEN-EN-ISO 21269
March 1, 2004
Hexagon socket head cap screws with metric fine pitch thread
This International Standard specifies the characteristics of hexagon socket head cap screws with metric fine pitch thread with nominal thread diameters, d, from d 8 mm up to 64 mm and product grade...
October 1, 2002
Hexagon socket head cap screws with metric fine pitch thread
This International Standard specifies the characteristics of hexagon socket head cap screws with metric fine pitch thread with nominal thread diameters, d, from d 8 mm up to 64 mm and product grade...
Advertisement