NEN-EN-ISO 4074

Natural latex rubber condoms - Requirements and test methods

inactive
Organization: NEN
Publication Date: 1 October 1999
Status: inactive
Page Count: 52
ICS Code (Birth control. Mechanical contraceptives): 11.200
scope:

Specifies the minimum requirements and test methods to be used for male condoms made from compounded natural rubber latex. As supplied to consumers, these condoms are intended for contraceptive purposes and to assist in the prevention of sexually transmitted infections.

Document History

November 1, 2015
Natural rubber latex male condoms - Requirements and test methods
NEN-EN-ISO 4074 specifies requirements and test methods for male condoms made from natural rubber latex.
June 1, 2012
Natural latex rubber condoms - Requirements and test methods
This International Standard specifies requirements and the test methods for male condoms made from natural rubber latex.
August 1, 2010
Natural rubber latex condoms - Requirements and test methods
This International Standard specifies the minimum requirements and the test methods for male condoms made from natural rubber latex which are used for contraceptive purposes and to assist in the...
July 1, 2009
Natural rubber latex condoms - Requirements and test methods
This International Standard specifies the minimum requirements and the test methods for male condoms made from natural rubber latex which are used for contraceptive purposes and to assist in the...
July 1, 2008
Natural latex rubber condoms - Requirements and test methods
A description is not available for this item.
May 1, 2007
Natural latex rubber condoms - Requirements and test methods
A description is not available for this item.
March 1, 2002
Natural latex rubber condoms - Requirements and test methods
Specifies the minimum requirements and test methods to be used for male condoms made from compounded natural rubber latex. As supplied to consumers, these condoms are intended for contraceptive...
NEN-EN-ISO 4074
October 1, 1999
Natural latex rubber condoms - Requirements and test methods
Specifies the minimum requirements and test methods to be used for male condoms made from compounded natural rubber latex. As supplied to consumers, these condoms are intended for contraceptive...

References

Advertisement