NEN-EN-ISO 5167-4
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 4: Venturi tubes
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2003 |
| Status: | inactive |
| Page Count: | 36 |
| ICS Code (Flow in closed conduits): | 17.120.10 |
scope:
Specifies the geometry and method of use (installation and operating conditions) of nozzles and Venturi nozzles when they are inserted in a conduit running full to determine the flow-rate of the fluid flowing in the conduit.
Document History
July 1, 2022
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 4: Venturi tubes
This document specifies the geometry and method of use (installation and operating conditions) of Venturi tubes1) when they are inserted in a conduit running full to determine the flow rate of the...
NEN-EN-ISO 5167-4
April 1, 2003
Measurement of fluid flow by means of pressure differential devices inserted in circular cross-section conduits running full - Part 4: Venturi tubes
Specifies the geometry and method of use (installation and operating conditions) of nozzles and Venturi nozzles when they are inserted in a conduit running full to determine the flow-rate of the...
October 1, 2000
Measurement of fluid flow in circular cross-section conduits running full using pressure differential devices - Part 4: Venturi tubes
Specifies the geometry and method of use (installation and operating conditions) of nozzles and Venturi nozzles when they are inserted in a conduit running full to determine the flow-rate of the...