NEN-EN-ISO 3740
Acoustics - Determination of sound power levels of noise sources - Guidelines for the use of basic standards
| Organization: | NEN |
| Publication Date: | 1 November 1998 |
| Status: | inactive |
| Page Count: | 32 |
| ICS Code (Acoustic measurements and noise abatement in general): | 17.140.01 |
| ICS Code (Safety of machinery): | 13.110 |
scope:
Introduces a series of nine International Standards describing various methods for determining the sound power levels from all types of machinery and equipment. It provides: - brief summaries of these basic International Standards; - guidance on the selection of one or more of these standards which are appropriate to any particular type (see clause 5 and annex D). The guidance given applies only to airborne sound. It is for use in the preparation of noise test codes (see ISO 12001) and also in noise testing where no code exists.
Document History