NEN-EN-ISO 4528

Vitreous and porcelain enamel finishes - Guide to selection of test methods for vitreous and porcelain enamelled areas of articles

inactive
Organization: NEN
Publication Date: 1 March 2015
Status: inactive
Page Count: 25
ICS Code (Enamels): 25.220.50
scope:

NEN-EN-ISO 4528 is a guide to the selection of test methods for evaluating the performance of vitreous and porcelain enamelled finishes in different applications. It references the test methods available for measuring the properties of these finishes and correlates these properties to the requirements of specific enamelled articles. It is limited for the most part to test methods that are described in ISO International/European Standards and does not provide acceptance criteria or performance limits for the properties. This International Standard applies to all enamelled articles irrespective of their basis metals.

Document History

July 1, 2022
Vitreous and porcelain enamel finishes - Selection of test methods for vitreous and porcelain enamelled areas of articles
This document gives guidance on the selection of test methods for evaluating the performance of vitreous and porcelain enamelled finishes in different applications. This document references the test...
NEN-EN-ISO 4528
March 1, 2015
Vitreous and porcelain enamel finishes - Guide to selection of test methods for vitreous and porcelain enamelled areas of articles
NEN-EN-ISO 4528 is a guide to the selection of test methods for evaluating the performance of vitreous and porcelain enamelled finishes in different applications. It references the test methods...
February 1, 2009
Vitreous and porcelain enamel finishes - Selection of test methods for vitreous and porcelain enamelled areas of articles
This International Standard is a guide to the selection of test methods for evaluating the performance of vitreous and porcelain enamelled finishes in different applications. It references the test...
Advertisement