NEN-EN-ISO 6412-2
Technical product documentation - Simplified representation of pipelines - Part 2: Isometric projection
active, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 2018 |
| Status: | active |
| ICS Code (Other standards related to technical drawings): | 01.100.99 |
| ICS Code (Mechanical engineering drawings): | 01.100.20 |
| ICS Code (Pipeline components and pipelines in general): | 23.040.01 |
scope:
NEN-EN-ISO 6412-2 specifies supplementary rules, in addition to the general rules given in ISO 6412-1, applicable to isometric representation. Isometric representation is used where it is necessary to show the essential features clearly in three dimensions.
Document History
NEN-EN-ISO 6412-2
February 1, 2018
Technical product documentation - Simplified representation of pipelines - Part 2: Isometric projection
NEN-EN-ISO 6412-2 specifies supplementary rules, in addition to the general rules given in ISO 6412-1, applicable to isometric representation. Isometric representation is used where it is necessary...
May 1, 1995
Technical drawings - Simplified representation of pipelines - Part 2: Isometric projection
Specifies supplementary rules, in addition to the generic rules given in part 1, applicable to the isometric representation which shall be used where the essential features are to be shown clearly in...