NEN-EN-ISO 9391

Water quality - Sampling in deep waters for macro-invertebrates - Guidance on the use of colonization, qualitative and quantitative samplers

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1995
Status: inactive
Page Count: 26
ICS Code (Examination of biological properties of water): 13.060.70
ICS Code (Examination of water in general): 13.060.45
scope:

The colonization samplers described allow water quality to be assessed by providing a collection of macro-invertebrates indicative of the water quality at the sites of concern. They do not sample the natural invertebrate fauna, which may be restricted by physical conditions unrelated to water quality, and are to be used when studying lowland river waters of depth over 1 m. The deep water samplers described are for use in rivers deeper than 1 m on substrata ranging from mud to stones. They are unsuitable when sampling over macrophytes or stones of sizes greater than about 15 cm, or in very fast flowing water.

Document History

NEN-EN-ISO 9391
March 1, 1995
Water quality - Sampling in deep waters for macro-invertebrates - Guidance on the use of colonization, qualitative and quantitative samplers
The colonization samplers described allow water quality to be assessed by providing a collection of macro-invertebrates indicative of the water quality at the sites of concern. They do not sample the...

References

Advertisement