NEN-EN-ISO 9453

Soft solder alloys - Chemical compositions and forms

inactive
Organization: NEN
Publication Date: 1 April 2005
Status: inactive
Page Count: 24
ICS Code (Brazing and soldering): 25.160.50
scope:

This International Standard specifies the requirements for chemical composition for the following families of soft solder alloys:-tin-lead, with and without antimony, bismuth, cadmium, copper, and silver;-tin-antimony;-tin-bismuth;-tin-copper, with and without silver;-tin-indium, with and without silver and bismuth;-tin-silver, with and without copper and bismuth;-tin-zinc, with and without bismuth. It also includes an indication of the forms generally available.

Document History

September 1, 2014
Soft solder alloys - Chemical compositions and forms
NEN-EN-ISO 9453 specifies the requirements for chemical composition for soft solder alloys containing two or more of tin, lead, antimony, copper, silver, bismuth, zinc, indium and/or cadmium. An...
April 1, 2013
Soft solder alloys - Chemical compositions and forms
NEN-EN-ISO 9453 specifies the requirements for chemical composition for soft solder alloys containing two or more of tin, lead, antimony, copper, silver, bismuth, zinc, indium and/or cadmium. An...
November 1, 2006
Soft solder alloys - Chemical compositions and forms
This International Standard specifies the requirements for chemical composition for the following families of soft solder alloys:-tin-lead, with and without antimony, bismuth, cadmium, copper, and...
NEN-EN-ISO 9453
April 1, 2005
Soft solder alloys - Chemical compositions and forms
This International Standard specifies the requirements for chemical composition for the following families of soft solder alloys:-tin-lead, with and without antimony, bismuth, cadmium, copper, and...

References

Advertisement