NEN-EN-ISP 11185-5
Information technology - International standardized Profiles FVT2nn - Virtual Terminal Basic Class - Register of control object type definitions - Part 5: FVT218 - Logical Image Control Object
| Organization: | NEN |
| Publication Date: | 1 October 1995 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Multilayer applications): | 35.100.05 |
scope:
Contains the definition of a control object type that may be used to affect the manner in which y-arrays within the current update-window are represented in their image on a real device. This control permits the display object to be scrolled vertically through a form, or a text file, without the need to rewrite the entire display object at each movement of its position within the form or file.
Document History