NEN-IEC 60317-54
Specifications for particular types of winding wires - Part 54: Polyester enamelled round copper wire, class 155L
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 2001 |
| Status: | inactive |
| Page Count: | 30 |
| ICS Code (Wires): | 29.060.10 |
scope:
Specifies the requirements of enamelled round copper winding wire of class 155L with a sole coating based on polyester resin, which may be modified providing it retains the chamical identity of the original resin and meets all specified wire requirements.
Document History
NEN-IEC 60317-54
June 1, 2001
Specifications for particular types of winding wires - Part 54: Polyester enamelled round copper wire, class 155L
Specifies the requirements of enamelled round copper winding wire of class 155L with a sole coating based on polyester resin, which may be modified providing it retains the chamical identity of the...