NEN-IEC 60747-12-3
Semiconductor devices - Part 12-3: Optoelectronic devices - Blank detail specification for light-emitting diodes - Display application
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 June 1998 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Integrated circuits. Microelectronics): | 31.200 |
| ICS Code (Semiconductor devices in general): | 31.080.01 |
scope:
The object of this system is to define quality assessment procedures in such a manner that electronic components released by one participating country as conforming with the requirements of an applicable specification are equally acceptable in all other participating countries without the need for further testing.
Document History
NEN-IEC 60747-12-3
June 1, 1998
Semiconductor devices - Part 12-3: Optoelectronic devices - Blank detail specification for light-emitting diodes - Display application
The object of this system is to define quality assessment procedures in such a manner that electronic components released by one participating country as conforming with the requirements of an...