NEN-IEC 62396-3
Process management for avionics - Atmospheric radiation effects - Part 3: System design optimization to accommodate the single event effects (SEE) of atmospheric radiation
| Organization: | NEN |
| Publication Date: | 1 November 2013 |
| Status: | active |
| Page Count: | 34 |
| ICS Code (Production. Production management): | 03.100.50 |
| ICS Code (Electronic components in general): | 31.020 |
| ICS Code (Aerospace electric equipment and systems): | 49.060 |
scope:
This part of IEC 62396 provides guidance and furthermore it provides necessary requirements for those involved in the design of avionic systems and equipment and the resultant effects of atmospheric radiation-induced single event effects (SEE) on those avionic systems. The outputs of the activities and objectives described in this part of IEC 62396 will become inputs to higher level certification activities and required evidences. It builds on the initial guidance on the system level approach to single event effects in IEC 62396-1:2012, considers some avionic systems and provides basic methods to accommodate SEE so that system development assurance levels are met.
Document History