NEN-IEC 62118

Nuclear reactor instrumentation - Pressurized water reactor (PWR) of VVER design - Monitoring adequate cooling within the core during shutdown

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2001
Status: inactive
Page Count: 66
ICS Code (Nuclear power plants. Safety): 27.120.20
scope:

Applies to pressurized water reactors (PWRs) of VVER design with configurations similar to those shown in figures 1 and 2, and presents the requirements for monitoring adequate cooling within the core during hot and cold shutdown conditions.

Document History

NEN-IEC 62118
February 1, 2001
Nuclear reactor instrumentation - Pressurized water reactor (PWR) of VVER design - Monitoring adequate cooling within the core during shutdown
Applies to pressurized water reactors (PWRs) of VVER design with configurations similar to those shown in figures 1 and 2, and presents the requirements for monitoring adequate cooling within the...
Advertisement