NEN-IEC 62481-9

Digital living network alliance (DLNA) home networked device interoperability guidelines - Part 9: HTTP Adaptive Delivery

active, Most Current
Organization: NEN
Publication Date: 1 August 2017
Status: active
Page Count: 28
ICS Code (Networking): 35.110
ICS Code (Multilayer applications): 35.100.05
ICS Code (Audio, video and audiovisual engineering): 33.160
scope:

NEN-IEC 62481-9 specifies guidelines for the DLNA Adaptive Delivery using HTTP protocol. The DLNA interoperability guidelines for Adaptive Delivery are based on ISO/IEC 23009- 1:2014 standard and enables content authors to describe content in timed segments at various bit rates and media formats. Client rendering devices can select the appropriate timed segments (e.g. bit rate) based on network congestion to maintain smooth streaming of content for display.

Document History

NEN-IEC 62481-9
August 1, 2017
Digital living network alliance (DLNA) home networked device interoperability guidelines - Part 9: HTTP Adaptive Delivery
NEN-IEC 62481-9 specifies guidelines for the DLNA Adaptive Delivery using HTTP protocol. The DLNA interoperability guidelines for Adaptive Delivery are based on ISO/IEC 23009- 1:2014 standard and...
Advertisement