NEN-ISO 10161-2
Information and documentation - Open Systems Interconnection - Interlibrary Loan Application Protocol Specification - Part 2: Protocol implementation conformance statement (PICS) proforma
| Organization: | NEN |
| Publication Date: | 1 October 2014 |
| Status: | active |
| Page Count: | 45 |
| ICS Code (IT applications in information, documentation and publishing): | 35.240.30 |
scope:
NEN-ISO 10161-2 defines the protocol implementation conformance statement (PICS) proforma for the ILL protocol as specified in ISO 10161-1, in compliance with the relevant requirements, and in accordance with the relevant guidance for a PICS proforma, given in ISO/IEC 9646-2. Implementers claiming conformance to ISO 10161-1 complete the proforma as part of the conformance requirements.
Document History