NEN-ISO 10513
Prevailing torque type all-metal hexagon nuts, with metric fine pitch thread - Property classes 8, 10 and 12
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 September 1994 |
| Status: | inactive |
| ICS Code (Nuts): | 21.060.20 |
| ICS Code (Steel structures): | 91.080.13 |
scope:
This standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, with metric fine pitch thread, with nominal thread diameters f from 8 up to and including 36 mm, inproduct grade A for size d up to and including 16 mm and product grade B for sizes d above 16 mm, and property classes 8, 10 and 12.
Document History
NEN-ISO 10513
September 1, 1994
Prevailing torque type all-metal hexagon nuts, with metric fine pitch thread - Property classes 8, 10 and 12
This standard specifies the characteristics of prevailing torque type all-metal hexagon nuts, with metric fine pitch thread, with nominal thread diameters f from 8 up to and including 36 mm,...