NEN-ISO 11414
Plastics pipes and fittings - Preparation of polyethylene (PE) pipe/pipe or pipe/fitting test piece assemblies by butt fusion
| Organization: | NEN |
| Publication Date: | 1 March 2009 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Flanges, couplings and joints): | 23.040.60 |
scope:
This International Standard specifies a method for preparing butt-fusion-jointed test piece assemblies between polyethylene (PE) pipes and spigot-ended fittings. This International Standard specifies the assembly parameters involved, such as the ambient temperature, joint geometry and fusion parameters, taking into account the service condition limits specified in the relevant product standards, as well as the type of pipe to be used. This International Standard is intended to enable the effect of site assembly variables on joint performance to be determined. The fusion-jointing procedures and parameters used in the field can differ from those in this International Standard, depending on the manufacturer's written procedures and/or local standards.
Document History