NEN-ISO 11418-4

Containers and accessories for pharmaceutical preparations - Part 4: Tablet glass bottles

active, Most Current
Organization: NEN
Publication Date: 1 February 2005
Status: active
Page Count: 14
ICS Code (Other standards related to pharmaceutics): 11.120.99
scope:

This part of ISO 11418 specifies the design, dimensions, material and requirements of tablet glass bottles. Tablet glass bottles are applicable to primary packs used in direct contact with a drug. This part of ISO 11418 is applicable to tablet glass bottles used in pharmacy. Together with the corresponding closure systems, they serve for packaging of pharmaceutical preparations in solid and liquid dosage forms which are not intended for parenteral use.

Document History

NEN-ISO 11418-4
February 1, 2005
Containers and accessories for pharmaceutical preparations - Part 4: Tablet glass bottles
This part of ISO 11418 specifies the design, dimensions, material and requirements of tablet glass bottles. Tablet glass bottles are applicable to primary packs used in direct contact with a drug....
Advertisement