NEN-ISO 13592

Small craft - Backfire flame control for petrol engines

active, Most Current
Organization: NEN
Publication Date: 1 May 1998
Status: active
Page Count: 14
ICS Code (Small craft): 47.080
scope:

Specifies the minimum requirements for construction and testing of engines and devices to prevent the propagation of backfire flames from permanently installed inboard petrol engines to the surrounding atmosphere in small craft of length of the hull up to and including 24 m.

Document History

NEN-ISO 13592
May 1, 1998
Small craft - Backfire flame control for petrol engines
Specifies the minimum requirements for construction and testing of engines and devices to prevent the propagation of backfire flames from permanently installed inboard petrol engines to the...
Advertisement