IEC 60317-55

Specifications for particular types of winding wires – Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 180

inactive
Buy Now
Organization: IEC
Publication Date: 1 November 2007
Status: inactive
Page Count: 22
ICS Code (Wires): 29.060.10

Document History

June 1, 2019
Specifications for particular types of winding wires – Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 180
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyurethane resin, which may...
June 1, 2019
AMENDMENT 1 Specifications for particular types of winding wires – Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 180
A description is not available for this item.
October 1, 2013
Specifications for particular types of winding wires – Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 180
This part of IEC 60317 specifies the requirements of solderable enamelled round copper winding wire of class 180 with a dual coating. The underlying coating is based on polyurethane resin, which may...
IEC 60317-55
November 1, 2007
Specifications for particular types of winding wires – Part 55: Solderable polyurethane enamelled round copper wire overcoated with polyamide, class 180
A description is not available for this item.
Advertisement