NEN-ISO 15169

Petroleum and liquid petroleum products - Determination of volume, density and mass of the hydrocarbon content of vertical cylindrical tanks by hybrid tank measurement systems

active, Most Current
Organization: NEN
Publication Date: 1 December 2003
Status: active
Page Count: 38
ICS Code (Volumetric equipment and measurements): 75.180.30
scope:

This International Standard gives guidance on the selection, installation, commissioning, calibration and verification of hybrid tank measurement systems (HTMS) for the measurement of level, static mass, observed and standard volume, and observed and reference density in tanks storing petroleum and petroleum products in fiscal or custody transfer application. As it is a matter for the user to decide which measurements (i.e. volume, or mass or both) are used for custody transfer purposes, this International Standard includes an uncertainty analysis, with examples, to enable users to select the correct components of an HTMS to address the intended application. This International Standard is applicable to stationary, vertical cylindrical tanks storing liquid hydrocarbons with a Reid Vapour Pressure (RVP) below 103,42 kPa.

Document History

NEN-ISO 15169
December 1, 2003
Petroleum and liquid petroleum products - Determination of volume, density and mass of the hydrocarbon content of vertical cylindrical tanks by hybrid tank measurement systems
This International Standard gives guidance on the selection, installation, commissioning, calibration and verification of hybrid tank measurement systems (HTMS) for the measurement of level, static...
Advertisement