NEN-ISO 15501-2
Road vehicles - Compressed natural gas (CNG) fuel systems - Part 2: Test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 August 2001 |
| Status: | inactive |
| Page Count: | 18 |
| ICS Code (Fuel systems): | 43.060.40 |
scope:
Specifies the test methods for checking the minimum safety requirements specified in ISO 15501-1. It is applicable to the functionality of the fuel systems designed to operate on compressed natural gas of motor vehicles as defined in ISO 3833.
Document History
November 1, 2016
Road vehicles - Compressed natural gas (CNG) fuel systems - Part 2: Test methods
NEN-ISO 15501-2 specifies the test methods for checking the minimum safety requirements specified in ISO 15501-1. It is applicable to the functionality of the fuel systems designed to operate on...
NEN-ISO 15501-2
August 1, 2001
Road vehicles - Compressed natural gas (CNG) fuel systems - Part 2: Test methods
Specifies the test methods for checking the minimum safety requirements specified in ISO 15501-1. It is applicable to the functionality of the fuel systems designed to operate on compressed natural...